MAX3221EIPWR . Part Information
Details for MAX3221EIPWR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.7730 |
250 | 0.7230 |
Stock Information
Details
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3221E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- RS232 TRANSCEIVER, 250KBPS, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MAX3221EIPWR .?
Additional datasheets, footprints and schematics for MAX3221EIPWR . are listed in our Part Details tab. You can also find the MAX3221EIPWR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221EIPWR . in the Pricing & Inventory tab next to part details. You can view MAX3221EIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3221EIPWR . fall under?
The MAX3221EIPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3221EIPWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221EIPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221EIPWR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MAX3221EIPWR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAX3221EIPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221EIPWR . often in real-time on the comparison pages.
What if I can't find stock of MAX3221EIPWR .?
You can fill out our help required form which you can use to request a quote for MAX3221EIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.