Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX3221 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 3221 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Ic, Rs232 3V-5.5V Drvr 16-Ssop | Newark Electronics |
RS-232 Line Driver/R eceiver | Mouser Electronics |
Where can I find additional details, specifications and documents for a MAX3221ECDB.?
Additional datasheets, footprints and schematics for MAX3221ECDB. are listed on our Part Details page. You can also find images and similar parts to MAX3221ECDB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221ECDB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221ECDB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3221ECDB. fall under?
The MAX3221ECDB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3221ECDB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221ECDB. you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221ECDB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221ECDB. have stock available?
Authorised distributors including Mouser Electronics have stock available or on a lead time for MAX3221ECDB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221ECDB. often in real-time on the comparison pages.
What if I can't find stock of MAX3221ECDB.?
You can fill out our help required form which you can use to request a quote for MAX3221ECDB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.