Status: | Active |
---|---|
Series: | MAX3221 |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.74
|
378
in stock
|
Buy Now | |
Schukat Electronic
from US$1.92
|
2,690
in stock
|
Buy Now | |
element14
from US$3.97
|
418
in stock
|
Buy Now | |
Analog Devices
from US$3.16
|
373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.73
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$4.66
|
4
in stock
|
Buy Now |
Integrated Charge Pump Circuitry Simplifies Power Requirements Eliminates the Need for a ±12V Supply Operation From a Single +3.3V or +5V Supply |
Eliminates the Need for a ±12V Supply |
Operation From a Single +3.3V or +5V Supply |
1µA Supply Current in Shutdown Mode Saves Power AutoShutdown Feature is Enabled After No Activity on Receiver Inputs for 30μs Software Control Option for Shutdown |
AutoShutdown Feature is Enabled After No Activity on Receiver Inputs for 30μs |
Software Control Option for Shutdown |
# Rx | 1 |
---|---|
# Tx | 1 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 0.3 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | SSOP/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Base Number | 3221 |
Data Rate | 235Kbps |
Line Bus Drive Receive Transceiver Type | Transmitter / Receiver |
Logic Function Number | 3221 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1µA |
Supply Voltage Range | 3V to 5.5V |
RS232E 1xDr./Rec. -40/+85°C SSOP16 | Schukat Electronic |
TRANSCEIVE, SHUTDOWN, 3221, SSOP16 | element14 |
1µA Supply-Current, True +3V t | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Transceive, Shutdown, 3221, Ssop16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX3221EAE+ ?
Additional datasheets, footprints and schematics for MAX3221EAE+ are listed on our Part Details page. You can also find images and similar parts to MAX3221EAE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221EAE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221EAE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221EAE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221EAE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221EAE+ have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for MAX3221EAE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221EAE+ often in real-time on the comparison pages.
What if I can't find stock of MAX3221EAE+ ?
You can fill out our help required form which you can use to request a quote for MAX3221EAE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.