Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
Product Range | - |
3- to 5.5-V single channel 250kbps RS-232 line driver/receiver with +/-15-kV ESD protection | Texas Instruments |
SMT T/R | Component Electronics |
Rs232 Transceiver, 250Kbps, Ssop-16 | Newark Electronics |
1-Channel RS-232 | Mouser Electronics |
Where can I find additional details, specifications and documents for a MAX3221CDBR.?
Additional datasheets, footprints and schematics for MAX3221CDBR. are listed on our Part Details page. You can also find images and similar parts to MAX3221CDBR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3221CDBR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3221CDBR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX3221CDBR. fall under?
The MAX3221CDBR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX3221CDBR. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3221CDBR. you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3221CDBR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3221CDBR. have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for MAX3221CDBR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3221CDBR. often in real-time on the comparison pages.
What if I can't find stock of MAX3221CDBR.?
You can fill out our help required form which you can use to request a quote for MAX3221CDBR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.