Status: | Active |
---|---|
Series: | MAX31865PMB1 |
RoHS: | Unknown |
Simple Conversion of Platinum RTD Resistance to Digital Value |
Handles 100Ω to 1kΩ (at 0°C) Platinum RTDs (PT100 to PT1000) |
Compatible with 2-, 3-, and 4-Wire Sensor Connections |
6-Pin Pmod-Compatible Connector (SPI) |
RoHS Compliant |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | MAX31865 Series |
RoHS: | Unknown |
Accessory Type | Peripheral Module |
---|---|
For Use With | RTD-to-Digital Converter |
Product Range | MAX31865 Series |
SVHC | No SVHC (15-Jan-2018) |
PERIPHERAL MOD, RTD-TO DIGITAL CONVERTER | Farnell |
MAX31865PMB1#,A & D IC Dev Tools | RS |
Peripheral Mod, Rtd-To Digital Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX31865PMB1# ?
Additional datasheets, footprints and schematics for MAX31865PMB1# are listed on our Part Details page. You can also find images and similar parts to MAX31865PMB1# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31865PMB1# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31865PMB1# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31865PMB1# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31865PMB1# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31865PMB1# have stock available?
Authorised distributors including Farnell, element14, RS and Newark Electronics have stock available or on a lead time for MAX31865PMB1# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31865PMB1# often in real-time on the comparison pages.
What if I can't find stock of MAX31865PMB1# ?
You can fill out our help required form which you can use to request a quote for MAX31865PMB1# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.