Status: | Active |
---|---|
Series: | MAX31826 |
RoHS: | Unknown |
Unique 1-Wire Interface Requires Only One Port Pin for Communication |
Integrated Temperature Sensor and EEPROM Reduce Component Count Measures Temperatures from -55°C to +125°C (-67°F to +257°F) ±0.5°C Accuracy from -10°C to +85°C 12-Bit Temperature Resolution (0.0625°C) 1Kb EEPROM Can Be Locked to Prevent Further Writes |
Measures Temperatures from -55°C to +125°C (-67°F to +257°F) |
±0.5°C Accuracy from -10°C to +85°C |
12-Bit Temperature Resolution (0.0625°C) |
1Kb EEPROM Can Be Locked to Prevent Further Writes |
Multidrop Capability Simplifies Multisensor Systems Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM Four Pin-Programmable Bits to Uniquely Identify Up to 16 Sensor Locations on a Bus |
Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM |
Four Pin-Programmable Bits to Uniquely Identify Up to 16 Sensor Locations on a Bus |
Can Be Powered from Data Line (3.0V to 3.7V Power-Supply Range) |
8-Pin µMAX® and TDFN Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Functions | Memory |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Resolution (bits) | 12 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | TDFN/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-WireB. Digital Temperature S | Analog Devices |
Temperature Sensor, 2Deg C, Umax-8 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, UMAX-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX31826MUA+ ?
Additional datasheets, footprints and schematics for MAX31826MUA+ are listed on our Part Details page. You can also find images and similar parts to MAX31826MUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX31826MUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX31826MUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX31826MUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX31826MUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX31826MUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell and element14 have stock available or on a lead time for MAX31826MUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX31826MUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX31826MUA+ ?
You can fill out our help required form which you can use to request a quote for MAX31826MUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.