Status: | Active |
---|---|
Series: | MAX30208EVSYS |
RoHS: | Unknown |
Flexible PCB Design Low Thermal Mass Allows for Fast Response Time Sense Temperature Away from Extra Circuitry |
Low Thermal Mass Allows for Fast Response Time |
Sense Temperature Away from Extra Circuitry |
Easy to Reach Test Points |
Fully Assembled and Tested |
Windows® 7, 8, and 10-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX30208 |
Application Sub Type | Temperature Sensor |
RoHS Compliant | Yes |
Eval Board, Temperature Sensor | Newark Electronics |
MAX30208EVSYS#, Sensor Dev Kit | RS |
Where can I find additional details, specifications and documents for a MAX30208EVSYS# ?
Additional datasheets, footprints and schematics for MAX30208EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX30208EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30208EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30208EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30208EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30208EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30208EVSYS# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for MAX30208EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30208EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX30208EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX30208EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.