Status: | Active |
---|---|
Series: | MAX30205EVSYS |
RoHS: | Unknown |
Prices starting from US$58.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.36
|
21
in stock
|
Buy Now | |
Analog Devices
from US$59.55
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$61.93
|
6
in stock
|
Buy Now | |
element14
from US$62.62
|
6
in stock
|
Buy Now | |
Farnell
from US$58.72
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$58.60
|
1
in stock
|
Buy Now | |
Avnet Asia
from US$112.36
|
-
|
Buy Now |
Quick Evaluation of the MAX30205 |
USB Powered |
Full Assembled and Tested |
Windows® 7, 8, and 10-Compatible Software |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX30105 |
Application Sub Type | Temperature Sensor |
Kit Contents | Eval Board MAX30205 USB-to-I2C Controller |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
0.1oC Accuracy Temp Sensor | Analog Devices |
MAX30205EVSYS#,Sensor Dev Tools | RS |
Eval Board, Temperature Sensor | Newark Electronics |
EVAL BOARD, TEMPERATURE SENSOR | element14 |
MAX30205 Human Body Temperature Sensor Evaluation Kit | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX30205EVSYS# ?
Additional datasheets, footprints and schematics for MAX30205EVSYS# are listed on our Part Details page. You can also find images and similar parts to MAX30205EVSYS# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30205EVSYS# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30205EVSYS# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30205EVSYS# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30205EVSYS# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30205EVSYS# have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX30205EVSYS# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30205EVSYS# often in real-time on the comparison pages.
What if I can't find stock of MAX30205EVSYS# ?
You can fill out our help required form which you can use to request a quote for MAX30205EVSYS# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.