Status: | Active |
---|---|
Series: | MAX3013 |
RoHS: | Unknown |
100Mbps Guaranteed Data Rate |
Bidirectional Level Translation |
VL Operation Down to +1.2V |
Ultra-Low 0.1µA Supply Current in Shutdown |
Low-Quiescent Current (0.1µA) |
UCSP, QFN, and TSSOP Packages |
# Level Transl. | 8 |
---|---|
Data Rate (Mbps) (max) | 100 |
VL (V) | 1.2 to 3.2 |
VCC (V) | 1.65 to 3.6 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 1 |
IL (µA) (max) | 4 |
Package/Pins | TQFN/20TSSOP/20 |
BudgetaryPrice (See Notes) | 7.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 6.5ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+1.2V to +3.6V, 0.1µA, 100Mbps | Analog Devices |
Level Translator, 8-Ch, Tssop-20 | Newark Electronics |
LEVEL TRANSLATOR, 8-CH, TSSOP-20 | element14 |
Level Translator 20-Pin TSSOP | Avnet Asia |
Where can I find additional details, specifications and documents for a MAX3013EUP+ ?
Additional datasheets, footprints and schematics for MAX3013EUP+ are listed on our Part Details page. You can also find images and similar parts to MAX3013EUP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX3013EUP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX3013EUP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX3013EUP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX3013EUP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX3013EUP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for MAX3013EUP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX3013EUP+ often in real-time on the comparison pages.
What if I can't find stock of MAX3013EUP+ ?
You can fill out our help required form which you can use to request a quote for MAX3013EUP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.