Status: | Obsolete |
---|---|
Series: | MAX30102ACCEVKIT |
RoHS: | Unknown |
Real-Time Monitoring |
Flexible PCB Design |
USB-Powered |
On-Board Accelerometer |
Proven PCB Layout |
Fully Assembled and Tested |
Windows® 7-, and Windows 8/8.1-Compatible Software |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX30102 |
Application Sub Type | Pulse Oximeter & Heart Rate Monitor |
Kit Contents | Eval Board MAX30102 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
MAX30102ACCEVKIT#,Sensor Dev Tools | RS |
EVAL BOARD, PULSE-OXI/HEART-RATE MONITOR | element14 |
Eval Board, Pulse-Oxi/Heart-Rate Monitor | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX30102ACCEVKIT# ?
Additional datasheets, footprints and schematics for MAX30102ACCEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX30102ACCEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX30102ACCEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX30102ACCEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX30102ACCEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX30102ACCEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX30102ACCEVKIT# have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX30102ACCEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX30102ACCEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX30102ACCEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX30102ACCEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.