Status: | Active |
---|---|
Series: | MAX2771EVKIT |
RoHS: | Unknown |
Easy Evaluation of the MAX2771 IC |
+2.7V to +3.3V Single-Supply Operation |
50Ω SMA Connectors on the RF and Baseband Input and Outputs |
All Critical Peripheral Components Included |
Micro-USB Port for Interfacing with PC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX2771 |
Application Sub Type | GNSS Receiver |
Kit Contents | Evaluation Kit MAX2771 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVALUATION KIT, GNSS RECEIVER | element14 |
Evaluation Kit, Gnss Receiver | Newark Electronics |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2771EVKIT# ?
Additional datasheets, footprints and schematics for MAX2771EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2771EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2771EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2771EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2771EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2771EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2771EVKIT# have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for MAX2771EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2771EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2771EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2771EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.