Status: | Active |
---|---|
Series: | MAX275 |
RoHS: | Unknown |
Continuous-TIme Filter - No Clock, No Clock Noise |
Implement Butterworth, Chebyshev, Bessel and Other Filter Responses |
Lowpass, Bandpass Outputs |
Operate from a Single +5V Supply or Dual ±5V Supplies |
Design Software Available |
MAX274 Evaluation Kit Available |
8th-Order-Four 2nd-Order Sections (MAX274) |
4th-Order-Two 2nd-Order Sections (MAX275) |
Center-Frequency Range: 150kHz for MAX274 300kHz for MAX275 |
150kHz for MAX274 |
300kHz for MAX275 |
Low Noise: -86dB THD Typical for MAX274 -89dB THD Typical for MAX275 |
-86dB THD Typical for MAX274 |
-89dB THD Typical for MAX275 |
Center-Frequency Accurate Over Temp: within ±1% for MAX274 within ±0.9% for MAX275 |
within ±1% for MAX274 |
within ±0.9% for MAX275 |
Filter Type | BandpassLowpass |
---|---|
Filter Sections | 2 |
Order Per Filter Section | 2 |
Highest Cutoff (kHz) (min) | 300 |
Lowest Cutoff (Hz) (max) | 100 |
Filter Class | Continuous |
Filter Characteristic | Programmable |
Program Method | Resistor |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | SOIC (W)/20 |
BudgetaryPrice (See Notes) | 5.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Bandpass / Lowpass |
---|---|
Filter Order | 4th |
No. of Filters | 2 |
Supply Voltage Min | 2.37V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | WSOIC |
No. of Pins | 20Pins |
Cutoff Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
4th- and 8th-Order, Continuous | Analog Devices |
IC,Filter,MAX275AEWP+ | RS |
ACTIVE FILTER, 300KHZ, WSOIC-20 | Farnell |
Active Filter, 300Khz, Wsoic-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX275AEWP+ ?
Additional datasheets, footprints and schematics for MAX275AEWP+ are listed on our Part Details page. You can also find images and similar parts to MAX275AEWP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX275AEWP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX275AEWP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX275AEWP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX275AEWP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX275AEWP+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX275AEWP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX275AEWP+ often in real-time on the comparison pages.
What if I can't find stock of MAX275AEWP+ ?
You can fill out our help required form which you can use to request a quote for MAX275AEWP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.