High Power Gain: 19dB (MAX2679), 16.5dB (MAX2679B) |
Low Noise Figure: 0.95dB (MAX2679), 1.03dB (MAX2679B) |
Integrated 50Ω Output Matching Circuit |
Low Supply Current: 1mA (MAX2679), 650μA (MAX2679B) |
Wide Supply Voltage Range: 1.08V to 1.98V |
Low Bill of Materials: One Inductor, Two Capacitors, One Resistor |
4-Bump, 0.4mm Pitch WLP, 0.83mm x 0.83mm |
RF Freq. (MHz) (min) | 1176 |
---|---|
RF Freq. (MHz) (max) | 1575 |
Gain (dB) | 16.5 |
Noise Figure (dB) | 1.03 |
Input IP3 (dBm) | -19 |
ISUPPLY (mA) | 0.6 |
Footprint (mm x mm) | 0.83 x 0.83 |
Package/Pins | THIN WLP/4 |
BudgetaryPrice (See Notes) | 0.48 |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX2679B |
Application Sub Type | GPS Low Noise Amplifier |
Kit Contents | Eval Board MAX2679B |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Gps/Gnss Low Noise Amplifier | Newark Electronics |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
EVAL BOARD, GPS/GNSS LOW NOISE AMPLIFIER | Farnell |
Where can I find additional details, specifications and documents for a MAX2679BEVKIT# ?
Additional datasheets, footprints and schematics for MAX2679BEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2679BEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2679BEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2679BEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2679BEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2679BEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2679BEVKIT# have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Richardson RFPD and Farnell have stock available or on a lead time for MAX2679BEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2679BEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2679BEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2679BEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.