Status: | Active |
---|---|
Series: | MAX2667 |
RoHS: | Unknown |
19dB High-Power Gain (MAX2667) |
Ultra-Low Noise Figure: 0.65dB |
Integrated 50Ω Output Matching Circuit |
Low 4.1mA Supply Current (MAX2667) |
Wide 1.6V to 3.3V Supply Voltage Range |
Low Bill of Materials: Two Inductors, Three Capacitors, and One Resistor |
Small Footprint: 0.86mm x 1.26mm |
Thin Profile: 0.65mm |
0.4mm-Pitch Wafer-Level Package (WLP) |
RF Freq. (MHz) (min) | 1575 |
---|---|
RF Freq. (MHz) (max) | 1610 |
Gain (dB) | 19.5 |
Noise Figure (dB) | 0.65 |
Input IP3 (dBm) | -3.5 |
OIP3 (dBm) | 16 |
ISUPPLY (mA) | 4.1 |
Footprint (mm x mm) | 0.86 x 1.26 |
Package/Pins | WLP/6 |
BudgetaryPrice (See Notes) | 0.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX2667 |
Application Sub Type | GPS Low Noise Amplifier |
Kit Contents | Eval Board MAX2667 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit MAX266 (Ultra Low Noi | Analog Devices |
Evl Kit, Gps Low Noise Amplifier | Newark Electronics |
EVL KIT, GPS LOW NOISE AMPLIFIER | element14 |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2667EVKIT+ ?
Additional datasheets, footprints and schematics for MAX2667EVKIT+ are listed on our Part Details page. You can also find images and similar parts to MAX2667EVKIT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2667EVKIT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2667EVKIT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2667EVKIT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2667EVKIT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2667EVKIT+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for MAX2667EVKIT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2667EVKIT+ often in real-time on the comparison pages.
What if I can't find stock of MAX2667EVKIT+ ?
You can fill out our help required form which you can use to request a quote for MAX2667EVKIT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.