Status: | Active |
---|---|
Series: | MAX263 |
RoHS: | Unknown |
32-Step Center Frequency Control |
128-Step Q Control |
Independent Q and f0 Programming |
Guaranteed Clock to f0 Ratio—1% (A grade) |
75kHz f0 Range (MAX264/268) |
Single +5V and ±5V Operation |
Filter Type | Universal |
---|---|
Filter Sections | 2 |
Order Per Filter Section | 2 |
Highest Cutoff (kHz) (min) | 57 |
Lowest Cutoff (Hz) (max) | 0.4 |
Filter Class | Switched Cap |
Filter Characteristic | Programmable |
Program Method | Pin Strap |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | PDIP/28SOIC (W)/28 |
BudgetaryPrice (See Notes) | 16.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Filter Type | Universal |
---|---|
Filter Order | 2nd |
No. of Filters | 2 |
Supply Voltage Min | 2.37V |
Supply Voltage Max | 6.3V |
Filter IC Case Style | DIP |
No. of Pins | 28Pins |
Cutoff Frequency | 57kHz |
RoHS Compliant | Yes |
Analogue Filter, Universal, 57Khz, Dip28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX263AEPI+ ?
Additional datasheets, footprints and schematics for MAX263AEPI+ are listed on our Part Details page. You can also find images and similar parts to MAX263AEPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX263AEPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX263AEPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX263AEPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX263AEPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX263AEPI+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX263AEPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX263AEPI+ often in real-time on the comparison pages.
What if I can't find stock of MAX263AEPI+ ?
You can fill out our help required form which you can use to request a quote for MAX263AEPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.