Status: | Production |
---|---|
Series: | MAX253 |
RoHS: | Compliant |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 5V |
No. of Outputs | 1Outputs |
Output Voltage | - |
Output Current | - |
Driver Case Style | µMAX |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSFORMER DRIVER, RS-232/RS-485, UMAX8 | Farnell |
Transformer Driver, Rs-232/Rs-485, Umax8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX253EUA+?
Additional datasheets, footprints and schematics for MAX253EUA+ are listed on our Part Details page. You can also find images and similar parts to MAX253EUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX253EUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX253EUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX253EUA+ fall under?
The MAX253EUA+ is listed under Transformer Drivers.
Can I view similar or alternative parts?
You can view similar parts to MAX253EUA+ when available in the Transformer Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX253EUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX253EUA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX253EUA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX253EUA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX253EUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX253EUA+?
You can fill out our help required form which you can use to request a quote for MAX253EUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.