MAX232IDW . Part Information
Details for MAX232IDW . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7200 |
10 | 1.4000 |
25 | 1.2800 |
50 | 1.2300 |
100 | 1.1700 |
Stock Information
Details
Part Specifications
Device Type | Line Driver / Receiver |
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 232 |
Data Rate | 120Kbps |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 500ns |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- EIA-232 DRIVE/RECEIVER, DUAL, 16SOIC; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MAX232IDW .?
Additional datasheets, footprints and schematics for MAX232IDW . are listed in our Part Details tab. You can also find the MAX232IDW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232IDW . in the Pricing & Inventory tab next to part details. You can view MAX232IDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232IDW . fall under?
The MAX232IDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232IDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232IDW . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232IDW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MAX232IDW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MAX232IDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232IDW . often in real-time on the comparison pages.
What if I can't find stock of MAX232IDW .?
You can fill out our help required form which you can use to request a quote for MAX232IDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.
Engineeer Comments
RS232 is, in many ways, a living fossil. While the relatively low data rates don't qualify the protocol as a high-speed communication interface, it's robustness and ease of implementation nevertheless make it attractive.
One of Dallas Maxim's absolute evergreens is the MAX232- a nifty transceiver IC which makes use of a capacitor based voltage boosting circuit to generate the voltage levels needed for fullly protocol compliant RS232 communication.
Having a second source makes evergreens even more popular. Texas Instruments is an international semiconductor powerhouse, and has been offering a second source alternative for quite some time. If you ever need to perform a fully protocol compliant RS232 communication and don't have access to the needed voltage levels, don't burden your design with complex boost regulators.
Instead, do it like the elders have done - a MAX232, a few capacitors, and have a happy day. The part is available in a DIP housing: convenient for small scale production and prototyping.