Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-2-kV ESD protection | Texas Instruments |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 1uF, 5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a MAX232IDR?
Additional datasheets, footprints and schematics for MAX232IDR are listed on our Part Details page. You can also find images and similar parts to MAX232IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232IDR fall under?
The MAX232IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232IDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232IDR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232IDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Micros have stock available or on a lead time for MAX232IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232IDR often in real-time on the comparison pages.
What if I can't find stock of MAX232IDR?
You can fill out our help required form which you can use to request a quote for MAX232IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.