Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection | Texas Instruments |
Transceiver, 250Kbps, Rs-232, Soic-16 | Newark Electronics |
TRANSCEIVER, 250KBPS, RS-232, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX232ECDR .?
Additional datasheets, footprints and schematics for MAX232ECDR . are listed on our Part Details page. You can also find images and similar parts to MAX232ECDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232ECDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232ECDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232ECDR . fall under?
The MAX232ECDR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232ECDR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232ECDR . you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232ECDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232ECDR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX232ECDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232ECDR . often in real-time on the comparison pages.
What if I can't find stock of MAX232ECDR .?
You can fill out our help required form which you can use to request a quote for MAX232ECDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.