Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
RS-232 Transceiver, 2-Driver / 2-Receiver, 120kbps, 4x 1uF, 5V, 0÷70°C | Micros |
RS232/V.24 Interface SOL16 300mi | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX232DWR?
Additional datasheets, footprints and schematics for MAX232DWR are listed on our Part Details page. You can also find images and similar parts to MAX232DWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX232DWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX232DWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX232DWR fall under?
The MAX232DWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX232DWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX232DWR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX232DWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX232DWR have stock available?
Authorised distributors including Micros, Schukat Electronic and Chip One Stop have stock available or on a lead time for MAX232DWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX232DWR often in real-time on the comparison pages.
What if I can't find stock of MAX232DWR?
You can fill out our help required form which you can use to request a quote for MAX232DWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.