Status: | Production |
---|---|
Series: | MAX2306 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 40MHz |
---|---|
Frequency Max | 300MHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
RF IC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | MSL 1 - Unlimited |
CDMA IF VGAs and I/Q Demodulat | Analog Devices |
I/Q Demodulator, 40-300Mhz, Tqfn-28 | Newark Electronics |
I/Q DEMODULATOR, 40-300MHZ, TQFN-28 | element14 |
MULTI-FUNCTION RECEIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2306ETI+?
Additional datasheets, footprints and schematics for MAX2306ETI+ are listed on our Part Details page. You can also find images and similar parts to MAX2306ETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2306ETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2306ETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX2306ETI+ fall under?
The MAX2306ETI+ is listed under ISM RF Receivers < 1GHz.
Can I view similar or alternative parts?
You can view similar parts to MAX2306ETI+ when available in the ISM RF Receivers < 1GHz range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2306ETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2306ETI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX2306ETI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for MAX2306ETI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2306ETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX2306ETI+?
You can fill out our help required form which you can use to request a quote for MAX2306ETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.