Status: | Active |
---|---|
Series: | MAX22701E |
RoHS: | Unknown |
Matching Propagation Delay 20ns Minimum Pulse Width 35ns Propagation Delay at Room Temperature 2ns Part-to-Part Propagation Delay Matching at Room Temperature 5ns Part-to-Part Propagation Delay Matching over -40°C to +125°C Temperature Range |
20ns Minimum Pulse Width |
35ns Propagation Delay at Room Temperature |
2ns Part-to-Part Propagation Delay Matching at Room Temperature |
5ns Part-to-Part Propagation Delay Matching over -40°C to +125°C Temperature Range |
High CMTI (300kV/µs, typ) |
Robust Galvanic Isolation Withstands 3kVRMS (Narrow SOIC) or 5kVRMS (Wide SOIC) for 60s (VISO) Continuously Withstands 600VRMS (Narrow SOIC) or 848VRMS (Wide SOIC) (VIOWM) Withstands ±5kV Surge Between GNDA and VSSB with 1.2/50µs Waveform |
Withstands 3kVRMS (Narrow SOIC) or 5kVRMS (Wide SOIC) for 60s (VISO) |
Continuously Withstands 600VRMS (Narrow SOIC) or 848VRMS (Wide SOIC) (VIOWM) |
Withstands ±5kV Surge Between GNDA and VSSB with 1.2/50µs Waveform |
Precision UVLO |
Options to Support a Broad Range of Applications 3 Output Options: GNDB, Miller Clamp, or Adjustable UVLO 2 Input Configurations: Single-Ended with Enable (E versions) or Differential (D versions) |
3 Output Options: GNDB, Miller Clamp, or Adjustable UVLO |
2 Input Configurations: Single-Ended with Enable (E versions) or Differential (D versions) |
# Channels | 1 |
---|---|
Inputs | Single-Ended |
Peak Output Current (A) (typ) | 3 |
Insulation Rating | 3000VRMS |
CMTI (kV/µs) (typ) | 300 |
UVLO Threshold (V) | 13 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N) HYBRID/8SOIC (W) HYBRID/8 |
BudgetaryPrice (See Notes) | 2.08 |
RoHS Compliant | YES |
---|
Isolated Gate Driver, -40 To 125Deg C Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX22701EASA+ | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX22701EASA+ ?
Additional datasheets, footprints and schematics for MAX22701EASA+ are listed on our Part Details page. You can also find images and similar parts to MAX22701EASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX22701EASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX22701EASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX22701EASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX22701EASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX22701EASA+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX22701EASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX22701EASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX22701EASA+ ?
You can fill out our help required form which you can use to request a quote for MAX22701EASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.