Status: | Active |
---|---|
Series: | MAX2248 |
RoHS: | Unknown |
Frequency Range: 1880MHz–1930MHz |
High +20dBm Output Power |
2-Bit Digital Power Control: Four Output Levels |
Low 105mA Operating Current |
0.5µA Low-Power Shutdown Mode Current |
+2.7V to +5V Single-Supply Operation |
Small 3mm x 3mm, 16-Pin TQFN Package |
Frequency (MHz) (min) | 1880 |
---|---|
Frequency (MHz) (max) | 1930 |
POUT (dBm) | 20 |
Efficiency (%) | 23 |
Low Power Shutdown | Yes |
Footprint (mm x mm) | 3.0 x 3.0 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX2248 |
Application Sub Type | Power Amplifier |
Kit Contents | Eval Board MAX2248 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, RF POWER AMPLIFIER | element14 |
Eval Board, Rf Power Amplifier | Newark Electronics |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX2248EVKIT# ?
Additional datasheets, footprints and schematics for MAX2248EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2248EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2248EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2248EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2248EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2248EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2248EVKIT# have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for MAX2248EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2248EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2248EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2248EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.