+6V to +24V Supply Voltage Range |
Integrated AGC Function Eliminates External Pin Diodes |
High Dynamic Range |
Low-Noise, Sub 3dB Noise Figure |
Low External BOM |
Integrated Thermal Protection |
Small Package (3mm x 3mm TQFN) |
Integrated Pass Device and Linear Regulator |
Integrated Power Detector |
Integrated Antenna Sense |
RF Freq. (MHz) (min) | 76 |
---|---|
RF Freq. (MHz) (max) | 162.5 |
Gain (dB) | 6 |
Noise Figure (dB) | 2.75 |
ISUPPLY (mA) | 56 |
Footprint (mm x mm) | 3.0 x 3.0 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.94 |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX2181 |
Application Sub Type | Low Noise Amplifier |
Kit Contents | Eval Board MAX2181 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, FM LOW-NOISE AMPLIFIER | Farnell |
Eval Board, Fm Low-Noise Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2181EVKIT# ?
Additional datasheets, footprints and schematics for MAX2181EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX2181EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2181EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2181EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2181EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2181EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2181EVKIT# have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MAX2181EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2181EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX2181EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX2181EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.