Status: | Active |
---|---|
Series: | MAX2150 |
RoHS: | Unknown |
Single Voltage Supply (2.7V to 3.6V) |
75MHz 3dB I/Q Input Bandwidth |
Wideband 50Ω RF Output: 700MHz to 2300MHz |
Ultra-Fine Frequency Resolution: 100mHz |
High Reference Frequency for Fast-Switching Applications |
Ultra-Low Phase Noise |
Low Spurious and Reference Emissions |
-1dBm RMS Output Power |
60dB RF Muting Control |
34dBc Typical Carrier Suppression |
34dBc Typical Sideband Suppression |
Software- and Hardware-Controlled Shutdown Modes |
Solutions | Broadband SatelliteCellularSatelliteWLL |
---|---|
Frequency Range (MHz) | 700 to 2300 |
ISUPPLY (mA) | 72 |
Footprint (mm x mm) | 5.0 x 5.0 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 9.86 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 700MHz |
---|---|
Frequency Max | 2.3GHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
RF IC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Wideband I/Q Modulator with Si | Analog Devices |
Quadrature Mod 75MHz 28-Pin TQFN EP T/R | Avnet Asia |
I/Q Modulator, 700Mhz-2.3Ghz, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX2150ETI+T ?
Additional datasheets, footprints and schematics for MAX2150ETI+T are listed on our Part Details page. You can also find images and similar parts to MAX2150ETI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX2150ETI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX2150ETI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX2150ETI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX2150ETI+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX2150ETI+T have stock available?
Authorised distributors including Analog Devices, Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for MAX2150ETI+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX2150ETI+T often in real-time on the comparison pages.
What if I can't find stock of MAX2150ETI+T ?
You can fill out our help required form which you can use to request a quote for MAX2150ETI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.