Increased Power Density with Fewer External Components Needed Scalable, Multiphase Solution Compatibility with Coupled Inductors Enables Fast Transient Response and Reduced COUT Integrated Internal Switching Regulator to Power Smart Slaves |
Scalable, Multiphase Solution |
Compatibility with Coupled Inductors Enables Fast Transient Response and Reduced COUT |
Integrated Internal Switching Regulator to Power Smart Slaves |
Optimized Component Performance and Efficiency with Reduced Design-In Time PMBus-Compliant Interface for Telemetry and Power Management Field-Programmable Memory to Allow Storage of Desired Configuration Parameters Fault Logging |
PMBus-Compliant Interface for Telemetry and Power Management |
Field-Programmable Memory to Allow Storage of Desired Configuration Parameters |
Fault Logging |
Comprehensive System and IC Self-Protection Features Promote Increased Power-Supply Reliability Overcurrent and Overtemperature Boost Voltage UVLO VX Short to Ground or VDDH Detection Phase-Current Steering for Thermal Balancing |
Overcurrent and Overtemperature |
Boost Voltage UVLO |
VX Short to Ground or VDDH Detection |
Phase-Current Steering for Thermal Balancing |
36-Pin (6mm × 6mm) QFN Package |
VIN (V) (min) | 1.71 |
---|---|
VIN (V) (max) | 3.63 |
VOUT1 (V) (min) | 0.5 |
VOUT1 (V) (max) | 1.52 |
IOUT1 (A) (max) | 120 |
Switch Type | External |
Output Adjust. Method | Digital/VIDResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 800 |
Design Tools | EE-Sim |
Package/Pins | SAWN QFN/36 |
BudgetaryPrice (See Notes) | 3.95 |
IC Function | Multiphase Master IC |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.98V |
IC Package Type | QFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
MULTIPHASE POWER CONTROLLER, 1.71V-1.98V | element14 |
Where can I find additional details, specifications and documents for a MAX20751EKX+ ?
Additional datasheets, footprints and schematics for MAX20751EKX+ are listed on our Part Details page. You can also find images and similar parts to MAX20751EKX+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20751EKX+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20751EKX+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20751EKX+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20751EKX+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20751EKX+ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX20751EKX+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20751EKX+ often in real-time on the comparison pages.
What if I can't find stock of MAX20751EKX+ ?
You can fill out our help required form which you can use to request a quote for MAX20751EKX+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.