Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX202 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
LINE DRIV/RCVR, RS232, 120KBPS, SOIC-16 | element14 |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
Line Driv/Rcvr, Rs232, 120Kbps, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX202IDW?
Additional datasheets, footprints and schematics for MAX202IDW are listed on our Part Details page. You can also find images and similar parts to MAX202IDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202IDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202IDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX202IDW fall under?
The MAX202IDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX202IDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202IDW you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202IDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202IDW have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MAX202IDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202IDW often in real-time on the comparison pages.
What if I can't find stock of MAX202IDW?
You can fill out our help required form which you can use to request a quote for MAX202IDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.