Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX202 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Line Driv/Rcvr, Rs232, 120Kbps, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX202CD?
Additional datasheets, footprints and schematics for MAX202CD are listed on our Part Details page. You can also find images and similar parts to MAX202CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX202CD fall under?
The MAX202CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX202CD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202CD you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202CD have stock available?
Authorised distributors including CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX202CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202CD often in real-time on the comparison pages.
What if I can't find stock of MAX202CD?
You can fill out our help required form which you can use to request a quote for MAX202CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.