Status: | Active |
---|---|
Series: | MAX20070, MAX20070B |
RoHS: | Unknown |
Integrates Both TFT Power Supplies and LED Backlight Driver in One IC, Reducing Component Count |
Alleviates EMI Due to Spread Spectrum on Both Source Driver Supplies and LED Driver |
10000:1 Dimming Ratio at 200Hz Dimming Frequency |
Available in a 32-Pin (5mm × 5mm) TQFN with an Exposed Pad for Heat Dissipation and Operates Over the -40°C to +105°C Ambient Temperature Range |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
Max. No. of LEDs | 24 |
# LED Channels | 2 |
Regulation Topology | Inductor Based |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.16 |
PWM Dimming Freq. (kHz) (max) | 20 |
Dimming Ratio (max) | 10000 |
Dimming Control | PWM |
POUT (W) | 12 |
ICC (mA) (max) | 2.2 |
LED String Volt. (V) (max) | 52 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 5.69 |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 2Outputs |
Output Current | 160mA |
Output Voltage | 40V |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Core Chip | MAX20070, MAX20070B |
RoHS Compliant | Yes |
Eval Kit, Tft & Led Backlight Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20070EVKIT# ?
Additional datasheets, footprints and schematics for MAX20070EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX20070EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20070EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20070EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20070EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20070EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20070EVKIT# have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MAX20070EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20070EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX20070EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX20070EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.