Status: | Active |
---|---|
Series: | MAX20034 |
RoHS: | Unknown |
Meets Stringent Automotive OEM Module Power-Consumption and Performance Specifications 17µA Quiescent Current in Skip Mode ±1.5% Output-Voltage Accuracy: 5.0V/3.3V Fixed, or Adjustable Between 1V and 10V |
17µA Quiescent Current in Skip Mode |
±1.5% Output-Voltage Accuracy: 5.0V/3.3V Fixed, or Adjustable Between 1V and 10V |
Enables Crank-Ready Designs Wide 3.5V to 36V Input Supply Range |
Wide 3.5V to 36V Input Supply Range |
EMI Reduction Features Reduce Interference with Sensitive Radio Bands without Sacrificing Wide Input Voltage Range 50ns (typ) Minimum On-Time Guarantees Skip-Free Operation for 3.3V Output from a Car Battery at 2.2MHz Spread-Spectrum Option Frequency-Synchronization Input Resistor-Programmable Frequency Between 220kHz and 2.2MHz |
50ns (typ) Minimum On-Time Guarantees Skip-Free Operation for 3.3V Output from a Car Battery at 2.2MHz |
Spread-Spectrum Option |
Frequency-Synchronization Input |
Resistor-Programmable Frequency Between 220kHz and 2.2MHz |
Integration and Thermally Enhanced Packages Save Board Space and Cost Dual, Up to 2.2MHz Step-Down Controllers 180° Out-of-Phase Operation Current-Mode Controllers with Forced-PWM (FPWM) and Skip Modes Thermally Enhanced, 28-Pin TQFN-EP Package |
Dual, Up to 2.2MHz Step-Down Controllers |
180° Out-of-Phase Operation |
Current-Mode Controllers with Forced-PWM (FPWM) and Skip Modes |
Thermally Enhanced, 28-Pin TQFN-EP Package |
Protection Features Improve System Reliability Supply Overvoltage and Undervoltage Lockout Overtemperature and Short-Circuit Protection |
Supply Overvoltage and Undervoltage Lockout |
Overtemperature and Short-Circuit Protection |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 30 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 2 |
Switching Frequency (kHz) | 22025027530033035040044050054056060070080090012001700200021002250 |
Design Tools | EE-Sim |
Package/Pins | TQFN-CU/28 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 99% |
Controller IC Case Style | TQFN-EP |
No. of Pins | 28Pins |
Switching Frequency | 2.2MHz |
RoHS Compliant | Yes |
36V Dual HV controller with lo | Analog Devices |
Dc/Dc Ctrl, Sync Buck, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20034ATIS/VY+ ?
Additional datasheets, footprints and schematics for MAX20034ATIS/VY+ are listed on our Part Details page. You can also find images and similar parts to MAX20034ATIS/VY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20034ATIS/VY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20034ATIS/VY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20034ATIS/VY+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20034ATIS/VY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20034ATIS/VY+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX20034ATIS/VY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20034ATIS/VY+ often in real-time on the comparison pages.
What if I can't find stock of MAX20034ATIS/VY+ ?
You can fill out our help required form which you can use to request a quote for MAX20034ATIS/VY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.