Status: | Active |
---|---|
Series: | MAX1840 |
RoHS: | Unknown |
SIM/Smart Card Level Shifting |
+1.4V to +5.5V Controller Voltage Range |
+1.7V to +5.5V Card Voltage Range |
±10kV ESD Card Socket Protection |
Allows Level Translation with DVCC > VCC or DVCC < VCC |
Automatically Shuts Down When Either Supply Is Removed |
Card Contacts Actively Pulled Low During Shutdown |
1µA Total Quiescent Supply Current |
0.01µA Total Shutdown Supply Current |
Ultra-Small 10-Pin µMAX Package |
Compliant with GSM Test Specifications 11.11 and 11.12 |
VCC (V) (Logic) | 1.4 to 5.5 |
---|---|
VCC (V) (Card) | 1.7 to 5.5 |
ICCQ (µA) (max) | 3.5 |
Level Shifters | 1 Bidirectional2 Unidirectional |
Package/Pins | UMAX/10 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 1.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | - |
No. of Pins | 10Pins |
Logic Case Style | µMAX |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Voltage SIM/Smart-Card Lev | Analog Devices |
Level Translator, 1-Ch, Umax-10 | Newark Electronics |
LEVEL TRANSLATOR, 1-CH, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX1840EUB+ ?
Additional datasheets, footprints and schematics for MAX1840EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1840EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1840EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1840EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1840EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1840EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1840EUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1840EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1840EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1840EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1840EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.