Status: | Active |
---|---|
Series: | MAX180 |
RoHS: | Unknown |
12-Bit Resolution, ±1/2 LSB Linearity |
8-Channel Multiplexer Inputs (MAX180) |
Single-Ended 1-of-6 Multiplexer (MAX181) |
Built-In Track-and Hold |
100kHz Sampling Rate |
DC and Dynamically Tested |
Internal 25ppm/°C Voltage Reference |
Each Channel Configurable for Unipolar (0V to +5V) or Bipolar (-2.5V to +2.5V) Input Range |
Each Channel Configurable for Single-Ended or Differential Inputs |
Fast 8-/16-Bit µP Interface |
+5V and -12V to -15V Supply Operation |
110mW Power Consumption |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 100 |
Data Bus | µP/16 |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | -5 |
External VREF (V) (min) | -4.92 |
External VREF (V) (max) | -5.08 |
Unipolar VIN (V) (max) | 5 |
Bipolar VIN (±V) (max) | 2.5 |
INL (±LSB) | 1 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 36.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Data Acquisition System |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
IC Package Type | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Complete, 100ksps, 8-Channel, | Analog Devices |
Data Acquisition System, Dip-40 | Newark Electronics |
DATA ACQUISITION SYSTEM, DIP-40 | element14 |
Where can I find additional details, specifications and documents for a MAX180BCPL+ ?
Additional datasheets, footprints and schematics for MAX180BCPL+ are listed on our Part Details page. You can also find images and similar parts to MAX180BCPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX180BCPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX180BCPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX180BCPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX180BCPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX180BCPL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX180BCPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX180BCPL+ often in real-time on the comparison pages.
What if I can't find stock of MAX180BCPL+ ?
You can fill out our help required form which you can use to request a quote for MAX180BCPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.