Status: | Production |
---|---|
Series: | MAX16930 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 95% |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Switching Frequency | 2.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
2MHz, 36V, Dual Buck with Preb | Analog Devices |
Dc/Dc Ctrl, Sync Buck, 2.2Mhz, Tqfn-40 | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 2.2MHZ, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX16930BATLS/V+?
Additional datasheets, footprints and schematics for MAX16930BATLS/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16930BATLS/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16930BATLS/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16930BATLS/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16930BATLS/V+ fall under?
The MAX16930BATLS/V+ is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX16930BATLS/V+ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16930BATLS/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16930BATLS/V+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX16930BATLS/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16930BATLS/V+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16930BATLS/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16930BATLS/V+?
You can fill out our help required form which you can use to request a quote for MAX16930BATLS/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.