Status: | Active |
---|---|
Series: | MAX16813EVKIT |
RoHS: | Unknown |
6.5V Up to HB LED Forward Voltage |
Demonstrates OVP (33V) |
HB LED String Output Currents Configurable for 100mA or 150mA |
Demonstrates UVLO (4V) |
Demonstrates Cycle-by-Cycle Current-Limit and Thermal-Shutdown Features |
Demonstrates Adaptive-Voltage Optimization |
Demonstrates Output Short Protection and Ultra-Low Current Shutdown |
Proven PCB and Thermal Design |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 150mA |
Output Voltage | - |
Input Voltage Min | 6.5V |
Input Voltage Max | 40V |
Core Chip | MAX16813 |
Dimming Control Type | PWM |
Kit Contents | Eval Board MAX16813 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluaton kit for MAX16813, In | Analog Devices |
Eval Brd, 4Ch,high-Brightness Led Driver | Newark Electronics |
EVAL BRD, 4CH,HIGH-BRIGHTNESS LED DRIVER | element14 |
Where can I find additional details, specifications and documents for a MAX16813EVKIT# ?
Additional datasheets, footprints and schematics for MAX16813EVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX16813EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16813EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16813EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16813EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16813EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16813EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16813EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16813EVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX16813EVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX16813EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.