Status: | Active |
---|---|
Series: | MAX1510_EVKIT |
RoHS: | Unknown |
0.5V to 1.5V Output Voltage Range |
Sources or Sinks Up to 1.5A Continuous |
1.1V to 3.6V Input Voltage Range |
External Reference Input with ±5mA Reference Output Buffer |
Output Remote Sense |
Open-Drain, Power-Good Output Signal |
Low-Profile Surface-Mount Components |
Fully Assembled and Tested |
RoHS Compliant | YES |
---|
Eval Kit, Low-Voltage Linear Regulator Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX1510EVKIT | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1510EVKIT ?
Additional datasheets, footprints and schematics for MAX1510EVKIT are listed on our Part Details page. You can also find images and similar parts to MAX1510EVKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1510EVKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1510EVKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1510EVKIT you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1510EVKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1510EVKIT have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for MAX1510EVKIT .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1510EVKIT often in real-time on the comparison pages.
What if I can't find stock of MAX1510EVKIT ?
You can fill out our help required form which you can use to request a quote for MAX1510EVKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.