Status: | Active |
---|---|
Series: | MAX15095A |
RoHS: | Unknown |
Integration Reduces Solution Size for Blade Servers and Other Space-Constrained Designs Integrated 10.6mΩ (typ) Internal Power MOSFET Programmable Overvoltage Protection and Undervoltage-Lockout Threshold Drive-Present Signal Input (Active-Low PRSNT pin) Thermal Protection |
Integrated 10.6mΩ (typ) Internal Power MOSFET |
Programmable Overvoltage Protection and Undervoltage-Lockout Threshold |
Drive-Present Signal Input (Active-Low PRSNT pin) |
Thermal Protection |
Flexibility Enables Use in Many Unique Designs 2.7V to 18V Operating Voltage Range Programmable Inrush Current Control Under SOA Operation Adjustable Circuit-Breaker Current/Current-Limit Threshold Programmable Slew-Rate Control Variable-Speed Circuit-Breaker Response Latchoff (MAX15095) or Automatic Retry (MAX15095A) Options |
2.7V to 18V Operating Voltage Range |
Programmable Inrush Current Control Under SOA Operation |
Adjustable Circuit-Breaker Current/Current-Limit Threshold |
Programmable Slew-Rate Control |
Variable-Speed Circuit-Breaker Response |
Latchoff (MAX15095) or Automatic Retry (MAX15095A) Options |
Safety Features Ensure Accurate, Robust Protection 6.6A (max) Load Current Capability ±10% Circuit-Breaker Threshold Accuracy IN-to-OUT Short-Circuit Detection Open-Drain PG Output Output Discharge After a Fault Event (MAX15095D Only) Programmable Additional Delay (2µs max) to Fast-Comparator Response Time Enable Input (EN) |
6.6A (max) Load Current Capability |
±10% Circuit-Breaker Threshold Accuracy |
IN-to-OUT Short-Circuit Detection |
Open-Drain PG Output |
Output Discharge After a Fault Event (MAX15095D Only) |
Programmable Additional Delay (2µs max) to Fast-Comparator Response Time |
Enable Input (EN) |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 18 |
# Channels | 1 |
Circuit Breaker/ Current Limit | Both |
Circuit Breaker/Current Limit Threshold (mV) | Adjustable |
Fault Condition Control | Periodic Retry |
Positive/Negative Rail | Positive |
Features | Adjustable Current Limit Fault DelayAnalog Current Report OutputIntegrated MOSFETProgrammable Soft startProgrammable UVLO/Inrush Current Regulated at Startup with SOA ControlRequires No RSENSEUndervoltage/Overvoltage ProtectionVariableSpeed/BiLevel Current Limit |
Package/Pins | FC2QFN/12 |
BudgetaryPrice (See Notes) | 2.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
6A Hotswap | Analog Devices |
Hot-Swap Controller, -40 To 105Deg C Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX15095AGFC+ | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15095AGFC+ ?
Additional datasheets, footprints and schematics for MAX15095AGFC+ are listed on our Part Details page. You can also find images and similar parts to MAX15095AGFC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15095AGFC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15095AGFC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15095AGFC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15095AGFC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15095AGFC+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX15095AGFC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15095AGFC+ often in real-time on the comparison pages.
What if I can't find stock of MAX15095AGFC+ ?
You can fill out our help required form which you can use to request a quote for MAX15095AGFC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.