Status: | Active |
---|---|
Series: | MAX15091A |
RoHS: | Unknown |
Integration Reduces Solution Size for Blade Servers and Other Space-Constrained Designs Integrated 18mΩ (typ) Internal Power MOSFET Overvoltage Protection Power-Good and Fault Outputs Analog Current Reporting Without Need for External RSENSE Thermal Protection |
Integrated 18mΩ (typ) Internal Power MOSFET |
Overvoltage Protection |
Power-Good and Fault Outputs |
Analog Current Reporting Without Need for External RSENSE |
Thermal Protection |
Flexibility Enables Use in Many Unique Designs 2.7V to 18V Operating Voltage Range Programmable Inrush Current Control Under SOA Operation Adjustable Circuit-Breaker Current/Current-Limit Threshold Programmable Slew-Rate Control Programmable Undervoltage Lockout Variable-Speed Circuit-Breaker Response Latchoff or Automatic Retry Options |
2.7V to 18V Operating Voltage Range |
Programmable Inrush Current Control Under SOA Operation |
Adjustable Circuit-Breaker Current/Current-Limit Threshold |
Programmable Slew-Rate Control |
Programmable Undervoltage Lockout |
Variable-Speed Circuit-Breaker Response |
Latchoff or Automatic Retry Options |
Safety Features Ensure Accurate, Robust Protection 9A (max) Load Current Capability ±10% Circuit-Breaker Threshold Accuracy Inrush Current Regulated at Startup with Foldback Implementation for di/dt Control IN-to-OUT Short-Circuit Detection |
9A (max) Load Current Capability |
±10% Circuit-Breaker Threshold Accuracy |
Inrush Current Regulated at Startup with Foldback |
Implementation for di/dt Control |
IN-to-OUT Short-Circuit Detection |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 18 |
Current Limit (A) (min) | 3 |
Current Limit (A) (max) | 9 |
# Channels | 1 |
Internal Pwr. MOSFETs | NMOS |
RON (mΩ) (typ) | 18 |
Current Limit Accuracy (%) | 10 |
Fault Response | Auto Retry |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 4.4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Blade Server Server I/O Card RAID System Disk Drive Power Storage & Industrial Applications |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Controller IC Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
2.7v to 18v, 9A, Hot Swap Solu | Analog Devices |
HOT SWAP CONTROLLER, 2.7V-18V, TQFN-28 | element14 |
Hot Swap Controller, 2.7V-18V, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX15091AETI+ ?
Additional datasheets, footprints and schematics for MAX15091AETI+ are listed on our Part Details page. You can also find images and similar parts to MAX15091AETI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15091AETI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15091AETI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15091AETI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15091AETI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15091AETI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX15091AETI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15091AETI+ often in real-time on the comparison pages.
What if I can't find stock of MAX15091AETI+ ?
You can fill out our help required form which you can use to request a quote for MAX15091AETI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.