Status: | Active |
---|---|
Series: | MAX14882 |
RoHS: | Unknown |
Integrated Protection for More Robust Communication 5kVRMS Withstand Galvanic Isolation (60s) ±25V Common Mode Range ±54V Fault Protection ±15kV ESD (HBM) Protection on Driver Outputs/Receiver Inputs |
5kVRMS Withstand Galvanic Isolation (60s) |
±25V Common Mode Range |
±54V Fault Protection |
±15kV ESD (HBM) Protection on Driver Outputs/Receiver Inputs |
High-Performance Transceiver Enables Flexible Designs Wide 3.0V to 5.5V Supply Voltage Range for CAN Controller Interface Field Bus Polarity Control (POL) Integrated Transformer Driver for Power Transfer to Bus-Side Integrated LDO for Powering CAN Bus-Side |
Wide 3.0V to 5.5V Supply Voltage Range for CAN Controller Interface |
Field Bus Polarity Control (POL) |
Integrated Transformer Driver for Power Transfer to Bus-Side |
Integrated LDO for Powering CAN Bus-Side |
Safety Regulatory Approvals (Pending) UL1577 (Basic Insulation) cUL According to CSA Bulletin 5A |
UL1577 (Basic Insulation) |
cUL According to CSA Bulletin 5A |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 54 |
ICC (Dominant Mode) (mA) (max) | 4.5 |
Common Mode Range (V) | -25 to +25 |
Package/Pins | SOIC (W) HYBRID/16 |
BudgetaryPrice (See Notes) | 2.73 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Can Transceiver, 1Ch, 125Deg C, Wsoic-16 | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, WSOIC-16 | element14 |
Isolated CAN Transceiver with | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14882AWE+ ?
Additional datasheets, footprints and schematics for MAX14882AWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14882AWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14882AWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14882AWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14882AWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14882AWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14882AWE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX14882AWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14882AWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14882AWE+ ?
You can fill out our help required form which you can use to request a quote for MAX14882AWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.