Status: | Active |
---|---|
Series: | MAX14880 |
RoHS: | Unknown |
Integrated Protection for Robust Communication 2.75kVRMS, 3.5kVRMS, or 5kVRMS Withstand Isolation Voltage for 60s (Galvanic Isolation) ±25V Receiver Input Common-Mode Range ±54V Fault Protection on Receiver Inputs |
2.75kVRMS, 3.5kVRMS, or 5kVRMS Withstand Isolation Voltage for 60s (Galvanic Isolation) |
±25V Receiver Input Common-Mode Range |
±54V Fault Protection on Receiver Inputs |
High-Performance Transceiver Enables Flexible Designs Wide 1.71V to 5.5V Supply for the CAN Controller Interface Available 16-pin and 8-pin SOIC Package Pin Configurations Data Rates up to 1Mbps (Max) Dominant Timeout Protection |
Wide 1.71V to 5.5V Supply for the CAN Controller Interface |
Available 16-pin and 8-pin SOIC Package Pin Configurations |
Data Rates up to 1Mbps (Max) |
Dominant Timeout Protection |
Safety Regulatory Approvals UL According to UL1577 (Basic Insulation) (16-Pin Package Devices Only) |
UL According to UL1577 (Basic Insulation) (16-Pin Package Devices Only) |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 54 |
ESD Protect. (±kV) | 15 |
Common Mode Range (V) | -25 to +25 |
Package/Pins | SOIC (W) HYBRID/16 |
BudgetaryPrice (See Notes) | 3.55 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5KV Isolated CAN | Analog Devices |
Can Transceiver, 1Mbps, Wsoic-16 | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, WSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MAX14880AWE+ ?
Additional datasheets, footprints and schematics for MAX14880AWE+ are listed on our Part Details page. You can also find images and similar parts to MAX14880AWE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14880AWE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14880AWE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14880AWE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14880AWE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14880AWE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14880AWE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14880AWE+ often in real-time on the comparison pages.
What if I can't find stock of MAX14880AWE+ ?
You can fill out our help required form which you can use to request a quote for MAX14880AWE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.