Status: | Active |
---|---|
Series: | MAX14747 |
RoHS: | Unknown |
Flexible System Design to Operate with Any USB Charger Source Compliant to USB Battery Charger Rev 1.2 Specification Supports Proprietary USB Charging Sources, Including Apple D+/D- Bias Voltage Supported |
Compliant to USB Battery Charger Rev 1.2 Specification |
Supports Proprietary USB Charging Sources, Including Apple |
D+/D- Bias Voltage Supported |
Easy to Implement Li+ Battery Charging Smart Power Selector Fully Compliant with Dead Battery/Weak Battery Charging According to USB 2.0 Specification JEITA Charge Protection Thermal Protection Internal USB D+/D- Switch to Manage Connection |
Smart Power Selector |
Fully Compliant with Dead Battery/Weak Battery Charging According to USB 2.0 Specification |
JEITA Charge Protection |
Thermal Protection |
Internal USB D+/D- Switch to Manage Connection |
Integrates High Level of Protection 28V Tolerant Input on VB ±15kV Human Body Model ESD Protection on CDP and CDN |
28V Tolerant Input on VB |
±15kV Human Body Model ESD Protection on CDP and CDN |
Protocol | USB |
---|---|
Configuration | 2 x SPST |
VSUPPLY (Single) (V) (min) | 2.2 |
VSUPPLY (Single) (V) (max) | 5.5 |
VSIGNAL (V) (min) | 0 |
Supported USB Battery Charging Specification | 1.2 |
VBUS Tolerance (V) | 28 |
ESD Protection | ±15kV HBM |
RON (Ω) (max) | 6 |
RFLAT(ON) (Ω) (typ) | 0.3 |
IL(OFF) (nA) (max) | 360 |
CON (pF) | 6 |
COFF (pF) | 3.5 |
Package/Pins | WLP/25 |
BudgetaryPrice (See Notes) | 1.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
IC Interface Type | I2C |
No. of Batteries | 1 |
Supply Voltage Min | 0V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | WLP |
No. of Pins | 25Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB CHARGER DETECTOR, LI-ION, WLP-25 | element14 |
Usb Charger Detector, Li-Ion, Wlp-25 | Newark Electronics |
USB Detection with Smart Power | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14747EWA+ ?
Additional datasheets, footprints and schematics for MAX14747EWA+ are listed on our Part Details page. You can also find images and similar parts to MAX14747EWA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14747EWA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14747EWA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14747EWA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14747EWA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14747EWA+ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Analog Devices have stock available or on a lead time for MAX14747EWA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14747EWA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14747EWA+ ?
You can fill out our help required form which you can use to request a quote for MAX14747EWA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.