MAX14722ATP+ by Analog Devices

High-Accuracy, Adjustable Power Limiters


The MAX14721–MAX14723 adjustable overvoltage, undervoltage, and overcurrent protection devices guard systems against overcurrent faults in addition to positive overvoltage and reverse-voltage faults. When used with an optional external p-channel MOSFET, the devices also protect downstream circuitry from voltage faults up to +60V, -60V (for -60V external pFET rating). The devices feature a low, 76mΩ, on-resistance integrated FET. During startup, the devices are designed to charge large capacitances on the output in a continuous mode for applications where large reservoir capacitors are used on the inputs to downstream devices. Additionally, the MAX14721–MAX14723 feature a dual-stage, current-limit mode in which the current is continuously limited to 1x, 1.5x, and 2x the programmed limit, respectively, for a short time after startup. This enables faster charging of large loads during startup. The MAX14721–MAX14723 also feature reverse-current and overtemperature protection. The devices are available in a 20-pin (5mm x 5mm) TQFN package and operate over a -40°C to 125°C temperature range.

Where to Buy

Prices starting from US$3.11

Distributor Stock
Logo for Farnell
Farnell
from US$3.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.76
-
Buy Now
Logo for element14
element14
from US$3.28
-
Buy Now

Features

Robust, High-Power Protection Reduces System Downtime Wide Input Supply Range: +5.5V to +60V Programmable Input Supply Overvoltage Setting Up to 40V Thermal Foldback Current-Limit Protection Negative Input Tolerance to -60V (for -60V External pFET Rating) Low 76mΩ (typ) RON Reverse Current-Blocking Protection with External pFET
Wide Input Supply Range: +5.5V to +60V
Programmable Input Supply Overvoltage Setting Up to 40V
Thermal Foldback Current-Limit Protection
Negative Input Tolerance to -60V (for -60V External pFET Rating)
Low 76mΩ (typ) RON
Reverse Current-Blocking Protection with External pFET
Enables Safer Startup By Preventing Overheating of FETs Dual-Stage Current Limiting 1.0x Startup Current (MAX14721) 1.5x Startup Current (MAX14722) 2.0x Startup Current (MAX14723)
Dual-Stage Current Limiting
1.0x Startup Current (MAX14721)
1.5x Startup Current (MAX14722)
2.0x Startup Current (MAX14723)
Flexible Design Enables Reuse and Less Requalification Adjustable OVLO and UVLO Thresholds Programmable Forward Current Limit From 0.2A to 2A with ±15% Accuracy Over Full Temperature Range Normal and High-Voltage Enable Inputs (EN and Active-Low HVEN) Protected External pFET Gate Drive
Adjustable OVLO and UVLO Thresholds
Programmable Forward Current Limit From 0.2A to 2A with ±15% Accuracy Over Full Temperature Range
Normal and High-Voltage Enable Inputs (EN and Active-Low HVEN)
Protected External pFET Gate Drive
Saves Board Space and Reduces External BOM Count 20-Pin, 5mm x 5mm TQFN Package Integrated nFET
20-Pin, 5mm x 5mm TQFN Package
Integrated nFET

Specifications

VIN (V) (min) 5.5
VIN (V) (max) 60
Current Limit (A) (min) 0.2
Current Limit (A) (max) 2
# Channels 1
Internal Pwr. MOSFETs NMOS
RON (mΩ) (typ) 76
Current Limit Accuracy (%) 10
Fault Response Latchoff
Reverse Current Protect. Yes
Fault Indicator Yes
Oper. Temp. (°C) -40 to +125
Package/Pins TQFN-CU/20
BudgetaryPrice (See Notes) 2.51


MAX14722ATP+ Power Management ICs - PMIC by Analog Devices

POWER LIMITER ADJUSTABLE 2A TQFN-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

IC Function Overcurrent Overvoltage Power Limiter & Undervoltage Protection Devices
Supply Voltage Min 5.5V
Supply Voltage Max 58V
IC Package Type TQFN
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Power Limiter, Adjustable, 2A, Tqfn-20 | Newark Electronics
POWER LIMITER, ADJUSTABLE, 2A, TQFN-20 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX14722ATP+ ?

Additional datasheets, footprints and schematics for MAX14722ATP+ are listed on our Part Details page. You can also find images and similar parts to MAX14722ATP+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX14722ATP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14722ATP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14722ATP+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX14722ATP+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX14722ATP+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14722ATP+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX14722ATP+ often in real-time on the comparison pages.

What if I can't find stock of MAX14722ATP+ ?

You can fill out our help required form which you can use to request a quote for MAX14722ATP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay