Status: | Active |
---|---|
Series: | MAX13053A |
RoHS: | Unknown |
Integrated Protection Increases Robustness ±65V Fault Tolerant CANH and CANL ±25kV ESD HBM (Human Body Model) ±25V Extended Common Mode Input Range (CMR) Transmitter Dominant Timeout Prevents Lockup Short-Circuit Protection Thermal Shutdown |
±65V Fault Tolerant CANH and CANL |
±25kV ESD HBM (Human Body Model) |
±25V Extended Common Mode Input Range (CMR) |
Transmitter Dominant Timeout Prevents Lockup |
Short-Circuit Protection |
Thermal Shutdown |
Family Provides Flexible Design Options Slow Slew Rate to Minimize EMI Silent Mode S Disables Transmitter STBY Input for Low-Current Mode 1.62V to 5.5V Logic-Supply (VL) Range |
Slow Slew Rate to Minimize EMI |
Silent Mode S Disables Transmitter |
STBY Input for Low-Current Mode |
1.62V to 5.5V Logic-Supply (VL) Range |
High-Speed Operation of Up to 2Mbps |
Operating Temperature Range of -40°C to +125°C in 8-pin SOIC Package |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 65 |
ICC (Dominant Mode) (mA) (max) | 70 |
ICC (Recessive Mode) (mA) (typ) | 4 |
ICC (Shutdn.) (µA) (typ) | 45 (Standby Mode) |
ESD Protect. (±kV) | 25 |
Common Mode Range (V) | -25 to +25 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.65 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5V CAN with High FP, CMR, and | Analog Devices |
Can Tx Rx, 2Mbps, -40 To 125Deg C, Soic8 | Newark Electronics |
CAN TRANSCEIVER, 2MBPS, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX13053AEASA+ ?
Additional datasheets, footprints and schematics for MAX13053AEASA+ are listed on our Part Details page. You can also find images and similar parts to MAX13053AEASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13053AEASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13053AEASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13053AEASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13053AEASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13053AEASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13053AEASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13053AEASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX13053AEASA+ ?
You can fill out our help required form which you can use to request a quote for MAX13053AEASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.