Status: | Active |
---|---|
Series: | MAX13013 |
RoHS: | Unknown |
100Mbps Guaranteed Data Rate |
Bidirectional Level Translation MAX13013 (Single) MAX13014 (Dual) MAX3023 (Quad) |
MAX13013 (Single) |
MAX13014 (Dual) |
MAX3023 (Quad) |
VL Operation Down to +1.2V |
Ultra-Low 0.1µA Supply Current When Disabled |
Low-Quiescent Current (0.1µA) |
UCSP, SC70, SOT23, and TSSOP Packages |
# Level Transl. | 1 |
---|---|
Data Rate (Mbps) (max) | 100 |
VL (V) | 1.2 to 3.2 |
VCC (V) | 1.65 to 3.6 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 1 |
IL (µA) (max) | 2 |
Package/Pins | SC70/6 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 6.5ns |
No. of Pins | 6Pins |
Logic Case Style | SC-70 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Level Translator, 1-Ch, Sc-70-6 | Newark Electronics |
LEVEL TRANSLATOR, 1-CH, SC-70-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX13013EXT+T ?
Additional datasheets, footprints and schematics for MAX13013EXT+T are listed on our Part Details page. You can also find images and similar parts to MAX13013EXT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13013EXT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13013EXT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13013EXT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13013EXT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13013EXT+T have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MAX13013EXT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13013EXT+T often in real-time on the comparison pages.
What if I can't find stock of MAX13013EXT+T ?
You can fill out our help required form which you can use to request a quote for MAX13013EXT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.