MAX11040KDBEVKIT# by Analog Devices

Evaluation Kit/Daughterboard for the MAX11040K

Status: Active
Series: MAX11040KDBEVKIT
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The MAX11040K evaluation kit (EV kit) is a fully assembled and tested PCB that evaluates the IC's 4-channel, simultaneous-sampling ADC. The EV kit also includes Windows® 2000-, Windows XP®-, and Windows Vista®- compatible software that provides a simple graphical user interface (GUI) for exercising the IC's features. The EV kit comes with two MAX11040KGUU+s installed on the motherboard. Up to three more parts can be connected to the EV kit to increase the number of input channels by cascading up to three daughterboards to the EV kit (order separately).

Prices starting from US$138.71


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$146.20
-
Buy Now
Logo for element14 element14 US$146.10
-
Buy Now
View Full Pricing & Stock Comparison

Features

Eight Simultaneous ADC Channel Inputs (EV Kit Only)
Up to 20* Simultaneous ADC Channel Inputs with the EV Kit and the Daughterboards
Four Banana Jacks for Power-Supply Inputs
BNC Connectors on Channel 0 and Channel 1 for the EV Kit and Daughterboard for the Signal Inputs
Autofrequency, RMS, Min, Max, and Average DC Calculations in the EV Kit Software
USB-PC Connection
Proven PCB Layout
Windows 2000-, Windows XP-, and Windows Vista (32-Bit)-Compatible Evaluation Software
Fully Assembled and Tested


MAX11040KDBEVKIT# Analog Development Kit Accessories by Analog Devices

DAUGHTER BRD, SIMULTANEOUS-SAMPLING ADC

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Daughter Board
For Use With 4-Channel, Simultaneous-Sampling ADCs
SVHC No SVHC (15-Jan-2018)
RoHS Compliant Yes

Alternative Descriptions

Daughter Brd, Simultaneous-Sampling Adc | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX11040KDBEVKIT# ?

Additional datasheets, footprints and schematics for MAX11040KDBEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX11040KDBEVKIT# on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX11040KDBEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX11040KDBEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX11040KDBEVKIT# you can contact the distributor directly for product support, shipping queries etc.

Is the MAX11040KDBEVKIT# RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX11040KDBEVKIT# have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX11040KDBEVKIT# .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX11040KDBEVKIT# often in real-time on the comparison pages.

What if I can't find stock of MAX11040KDBEVKIT# ?

You can fill out our help required form which you can use to request a quote for MAX11040KDBEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay