Status: | Active |
---|---|
Series: | MAX1005 |
RoHS: | Unknown |
Differential-Input, 5-Bit ADC |
Differential-Output, 7-Bit DAC |
15Msps Min Conversion Rate |
25MHz -1dB Full-Power Bandwidth |
44dB SFDR for ADC |
39dB at 10.7MHz SFDR (Imaged) for DAC |
Internal Voltage Reference |
Parallel Logic Interface |
Single-Supply Operation (+2.7V to +5.5V) |
0.1µA Low-Power Shutdown Mode |
# Input Channels (ADC) | 1 |
---|---|
Conversion Speed (Msps) (ADC) | 15 |
SNR (dB) (@ fIN) | 44 @ 10.7MHz |
Resolution (bits) (DAC) | 7 |
Output Chan. (DAC) | 1 |
Speed (Msps) (DAC) | 15 |
SFDR (dBc) (@ fOUT) | 39 @ 15MHz |
THD (dBc) (@ fOUT) | -28 @ 15MHz |
VSUPPLY (V) | 2.7 to 5.5 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.48 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 5.5V |
RF IC Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
IF Undersampler | Analog Devices |
If Undersampler, 2.7V-5.5V, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1005CEE+T ?
Additional datasheets, footprints and schematics for MAX1005CEE+T are listed on our Part Details page. You can also find images and similar parts to MAX1005CEE+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1005CEE+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1005CEE+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1005CEE+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1005CEE+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1005CEE+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX1005CEE+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1005CEE+T often in real-time on the comparison pages.
What if I can't find stock of MAX1005CEE+T ?
You can fill out our help required form which you can use to request a quote for MAX1005CEE+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.