Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
No stock
|
Buy Now |
![]() |
Onlinecomponents.com |
37,947
units
|
Buy Now |
![]() |
Electro Sonic |
37,947
units
|
Buy Now |
![]() |
Arrow Electronics |
22,478
units
|
Buy Now |
![]() |
Heilind Electronics |
14,848
units
|
Buy Now |
![]() |
Sager |
8,612
units
|
Buy Now |
![]() |
Interstate Connecting Components |
4,454
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
Fixing Type | Clip |
---|---|
For Use With | TO-218 TO-247/MAX247 TO-247J Packages |
External Length | 23.5mm |
External Width | 18mm |
Product Range | - |
ACCESSORY / GREASE / EPOXY / C414593 | Heilind Electronics |
Thrml Mgmt Access Mounting Clip | Avnet America |
Max Clip, TO218, TO2 47, MAX-247, TO247J, | Mouser Electronics |
Where can I find additional details, specifications and documents for a MAX08NG?
Additional datasheets, footprints and schematics for MAX08NG are listed on our Part Details page. You can also find images and similar parts to MAX08NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX08NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX08NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX08NG fall under?
The MAX08NG is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MAX08NG when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX08NG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX08NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX08NG have stock available?
Authorised distributors including Onlinecomponents.com, Electro Sonic, Arrow Electronics, Heilind Electronics and Sager have stock available or on a lead time for MAX08NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX08NG often in real-time on the comparison pages.
What if I can't find stock of MAX08NG?
You can fill out our help required form which you can use to request a quote for MAX08NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.