Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
97,351
units
|
Buy Now |
![]() |
Future Electronics |
98,327
units
|
Buy Now |
![]() |
Sager |
27,738
units
|
Buy Now |
![]() |
Heilind Electronics |
12,801
units
|
Buy Now |
![]() |
Farnell |
10,080
units
|
Buy Now |
![]() |
element14 |
6,300
units
|
Buy Now |
![]() |
RS Americas |
4,401
units
|
Buy Now |
![]() |
Electro Sonic |
3,463
units
|
Buy Now |
![]() |
Onlinecomponents.com |
3,463
units
|
Buy Now |
![]() |
Interstate Connecting Components |
2,987
units
|
Buy Now |
![]() |
Newark Electronics |
14
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Fixing Type | Rail Clip |
---|---|
For Use With | Aavid Thermalloy Max Clip Extrusion Profiles |
External Length | 14.7mm |
External Width | 15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
414435 | Heilind Electronics |
Thrml Mgmt Access Heat Sink Clip | Avnet America |
Max Clip, TO218, TO2 20, MAX-220, TO247, | Mouser Electronics |
Where can I find additional details, specifications and documents for a MAX03NG?
Additional datasheets, footprints and schematics for MAX03NG are listed on our Part Details page. You can also find images and similar parts to MAX03NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX03NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX03NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX03NG fall under?
The MAX03NG is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MAX03NG when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX03NG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX03NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX03NG have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, Farnell and element14 have stock available or on a lead time for MAX03NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX03NG often in real-time on the comparison pages.
What if I can't find stock of MAX03NG?
You can fill out our help required form which you can use to request a quote for MAX03NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.