Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
5,019
units
|
Buy Now |
![]() |
Sager |
11,135
units
|
Buy Now |
![]() |
element14 |
5,048
units
|
Buy Now |
![]() |
Onlinecomponents.com |
4,750
units
|
Buy Now |
![]() |
Electro Sonic |
4,750
units
|
Buy Now |
![]() |
Newark Electronics |
3,398
units
|
Buy Now |
![]() |
Heilind Electronics |
1,893
units
|
Buy Now |
![]() |
Interstate Connecting Components |
631
units
|
Buy Now |
![]() |
Future Electronics |
167
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
Fixing Type | Rail Clip |
---|---|
For Use With | Aavid Thermalloy Max Clip Extrusion Profiles |
External Length | 14.7mm |
External Width | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
414590 | Heilind Electronics |
Thrml Mgmt Access Heat Sink Clip | Avnet America |
Max Clip for TO-220, MAX-220, 10mm Width | Mouser Electronics |
THERMAL HARDWARE | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAX01NG?
Additional datasheets, footprints and schematics for MAX01NG are listed on our Part Details page. You can also find images and similar parts to MAX01NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX01NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX01NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX01NG fall under?
The MAX01NG is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MAX01NG when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX01NG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX01NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX01NG have stock available?
Authorised distributors including Sager, element14, Farnell, Onlinecomponents.com and Electro Sonic have stock available or on a lead time for MAX01NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX01NG often in real-time on the comparison pages.
What if I can't find stock of MAX01NG?
You can fill out our help required form which you can use to request a quote for MAX01NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.