Fixing Type | Clip |
---|---|
For Use With | TO-220 Packages |
External Length | - |
External Width | 10mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Packages Cooled | TO-220 |
Type | Heat Sink Clip |
Where can I find additional details, specifications and documents for a MAX01G?
Additional datasheets, footprints and schematics for MAX01G are listed on our Part Details page. You can also find images and similar parts to MAX01G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX01G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX01G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX01G fall under?
The MAX01G is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MAX01G when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX01G you can contact the distributor directly for product support, shipping queries etc.
Is the MAX01G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX01G have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for MAX01G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX01G often in real-time on the comparison pages.
What if I can't find stock of MAX01G?
You can fill out our help required form which you can use to request a quote for MAX01G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.