Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
6,450
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
5,005
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now |
Fixing Type | Rail Clip |
---|---|
For Use With | TO-220 / Max220 Packages |
External Length | 14.7mm |
External Width | 10mm |
Product Range | - |
Where can I find additional details, specifications and documents for a MAX01-HNG?
Additional datasheets, footprints and schematics for MAX01-HNG are listed on our Part Details page. You can also find images and similar parts to MAX01-HNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX01-HNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX01-HNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX01-HNG fall under?
The MAX01-HNG is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to MAX01-HNG when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX01-HNG you can contact the distributor directly for product support, shipping queries etc.
Is the MAX01-HNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX01-HNG have stock available?
Authorised distributors including Future Electronics, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for MAX01-HNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX01-HNG often in real-time on the comparison pages.
What if I can't find stock of MAX01-HNG?
You can fill out our help required form which you can use to request a quote for MAX01-HNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.